Comus International Reed Relays 3570-1411-053

Description
RELAY REED SIP SPST .5A 5V W/DIO
Request a Quote Datasheet
Description
RELAY REED SIP SPST .5A 5V W/DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1047-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1047-ND
Reed Relays 1835-1047-ND
RELAY REED SIP SPST .5A 5V W/DIO

RELAY REED SIP SPST .5A 5V W/DIO

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
3570-1411-053
Relays - Reed Relays 3570-1411-053
RELAY REED SIP SPST .5A 5V W/DIO

RELAY REED SIP SPST .5A 5V W/DIO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 1835-1047-ND 3570-1411-053
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .5A 15VDC SIL - V23100V4515A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR021A03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details