RELAY REED SIP SPST .5A 5V W/DIO
RELAY REED SIP SPST .5A 5V W/DIO
REED RELAY, SPST-NO, 5VDC, 0.5A, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 1835-1117-ND | 3570-1331-053 | 55Y8145 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, Spst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |