CRTN-1012 is a single-pole, form A magnetic reed relay designed for low-power switching applications. It features a through-hole mounting style with terminal dimensions of 0.040 inch diameter and 0.250 inch length. The relay supports a maximum switching power of 15 VA, a switching current of 1.0 A, and a switching voltage of 250 V AC/DC. The coil resistance is 1650 ohms at 25°C, with a maximum coil voltage of 63 VDC, a must-operate voltage of 14.5 VDC, and a must-release voltage of 1.9 VDC. It has a breakdown voltage of 500 V AC between coil and contacts, contacts and case, and coil and case. The relay includes a magnetic shield, antivibration features, and is resistant to ambient environmental and mechanical stress conditions.
Magnetic Reed Relay
| Comus International | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CRTN-1012 |
| Product Name | Relays, Replacement & Obsolete Relays |
| Relay Type | Reed Relay |
| Maximum Switching Current | 1.00 amps |
| AC Voltage | 250 volts |