Computer Network Accessories, Inc. Analog Current Panel Meter 500mA DC, 2.4" x 1.9" 603601

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 500mA Dimensions: 2.4" x 1.9"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 500mA Dimensions: 2.4" x 1.9"

Suppliers

Company
Product
Description
Supplier Links
Analog Current Panel Meter 500mA DC, 2.4
Dayton, OH, USA
Analog Current Panel Meter 500mA DC, 2.4" x 1.9"
603601
Analog Current Panel Meter 500mA DC, 2.4" x 1.9" 603601
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 500mA Dimensions: 2.4" x 1.9"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 500mA
  • Dimensions: 2.4" x 1.9"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603601
Product Name Analog Current Panel Meter 500mA DC, 2.4" x 1.9"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - FR Series Analogue Meter - FR19WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 1.85 inch (46.99 mm)
View Details