Computer Express L.L.C. AMD LX800 3.5" Mini-Board CEX-a536b

Description
• AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion (4 x USB, 2 x Serial Ports, 1 x CF, PC/104)
Description
• AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion (4 x USB, 2 x Serial Ports, 1 x CF, PC/104)

Suppliers

Company
Product
Description
Supplier Links
AMD LX800 3.5
Berlin, CT, USA
AMD LX800 3.5" Mini-Board
CEX-a536b
AMD LX800 3.5" Mini-Board CEX-a536b
• AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion (4 x USB, 2 x Serial Ports, 1 x CF, PC/104)

• AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion (4 x USB, 2 x Serial Ports, 1 x CF, PC/104)

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computer Motherboards
Product Number CEX-a536b
Product Name AMD LX800 3.5" Mini-Board
Processor / CPU National Semiconductor Geode GX1
Chipset AMD LX800 + CS5536
Bus / Standard PC/104
Processor Speed 0.5000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-02A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.6 GHz
View Details
 - PCM-9452 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
Intel Celeron M or Pentium M CPU Board - CEX-i7013 - Computer Express L.L.C.
Specs
Processor / CPU Intel ULV Celeron M, Pentium M
Chipset INTEL
Bus / Standard PC/104
View Details
Low Power Mini-ITX Board - WADE-8072 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express; Mini-PCIe
View Details