Columbia Research Labs, Inc. Strain Sensor DT3747-3

Description
Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3747 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition the strain output of the sensor. Features Strain Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating
Datasheet
Description
Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3747 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition the strain output of the sensor. Features Strain Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Sensor - DT3747-3 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Strain Sensor
DT3747-3
Strain Sensor DT3747-3
Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3747 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition the strain output of the sensor. Features Strain Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating

Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types.

Series DT3747 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition the strain output of the sensor.

Features

  • Strain Outputs
  • Choice of Cylindrical
  • Mounting Radius
  • Self Temperature
  • Compensating
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Strain Gauges
Product Number DT3747-3
Product Name Strain Sensor
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Residual Stress; Monitoring Fatigue Damage
Integral Bridge Circuitry Full-Bridge
Carrier Length 0.5600 inch (14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
SS Strain Gage Bridges - SSGH-090-060-1150PB - Piezo-Metrics
Specs
Construction Semiconductor
View Details
Strain gauge 3/1000E LU13S - 1-LU13S3/1K0_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details