Columbia Research Labs, Inc. Strain Sensor DT3715-3

Description
Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor rocket body expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3715 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating Ease of Installation
Datasheet
Description
Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor rocket body expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3715 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating Ease of Installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Sensor - DT3715-3 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Strain Sensor
DT3715-3
Strain Sensor DT3715-3
Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor rocket body expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types. Series DT3715 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Choice of Cylindrical Mounting Radius Self Temperature Compensating Ease of Installation

Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor rocket body expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types.

Series DT3715 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors.

Features

  • Strain & Temperature Outputs
  • Choice of Cylindrical Mounting Radius
  • Self Temperature Compensating
  • Ease of Installation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Strain Gauges
Product Number DT3715-3
Product Name Strain Sensor
Termination Options Leads
Features Encapsulated
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Temperature; Residual Stress; Military Applications
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 6/350 LD20 - 1-LD20-6/350 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 129006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain Sensor - DT3747-2 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Residual Stress; Monitoring Fatigue Damage
View Details