Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body applications, aircraft surface load, and engine monitoring of all types.
Series DT3747 sensors are customized to measure circumferential strain around the diameter of the surface to which it is mounted. The specified mounting radius is custom molded into the body of the sensor providing a method of controlling operator alignment during sensor mounting. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition the strain output of the sensor.
Features
| Columbia Research Labs, Inc. | |
|---|---|
| Product Category | Strain Gauges |
| Product Number | DT3747-2 |
| Product Name | Strain Sensor |
| Construction | Electrical Resistance |
| Arrangement | Uniaxial |
| Specialty Application | Residual Stress; Monitoring Fatigue Damage |
| Integral Bridge Circuitry | Full-Bridge |
| Carrier Length | 0.5600 inch (14.22 mm) |