Albion Casters and Wheels Polyurethane Wheels on Cast Iron Core PI Series

Description
Higher capacity than IP wheels Higher tensile strength core than IP wheel (Class 30 cast iron PI ... Class 18 cast iron IP) Thicker hub than IP Thicker reinforcing ribs
Description
Higher capacity than IP wheels Higher tensile strength core than IP wheel (Class 30 cast iron PI ... Class 18 cast iron IP) Thicker hub than IP Thicker reinforcing ribs

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Wheels on Cast Iron Core - PI Series - Albion Casters and Wheels
Albion, MI, USA
Polyurethane Wheels on Cast Iron Core
PI Series
Polyurethane Wheels on Cast Iron Core PI Series
Higher capacity than IP wheels Higher tensile strength core than IP wheel (Class 30 cast iron PI ... Class 18 cast iron IP) Thicker hub than IP Thicker reinforcing ribs
  • Higher capacity than IP wheels
  • Higher tensile strength core than IP wheel (Class 30 cast iron PI ... Class 18 cast iron IP)
  • Thicker hub than IP
  • Thicker reinforcing ribs
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number PI Series
Product Name Polyurethane Wheels on Cast Iron Core
Wheel Type Poly/Metal
Maximum Load 700 to 3500 lbs (317 to 1587 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
View Details
FH Large Bore Drop Forged Steel Wheels -  - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 20000 lbs (2721 to 9070 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details