Albion Casters and Wheels High Temperature Wheels MV/MZ Series

Description
Excellent Wheels for Bakery Racks Soft Tread Wheels Protect Your Floors Economical Handles the Heat Rolls quietly Temperature range: -40°F to +485°F Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals
Description
Excellent Wheels for Bakery Racks Soft Tread Wheels Protect Your Floors Economical Handles the Heat Rolls quietly Temperature range: -40°F to +485°F Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals

Suppliers

Company
Product
Description
Supplier Links
Albion, MI, USA
High Temperature Wheels
MV/MZ Series
High Temperature Wheels MV/MZ Series
Excellent Wheels for Bakery Racks Soft Tread Wheels Protect Your Floors Economical Handles the Heat Rolls quietly Temperature range: -40°F to +485°F Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals
  • Excellent Wheels for Bakery Racks
  • Soft Tread Wheels Protect Your Floors
  • Economical
  • Handles the Heat
  • Rolls quietly
  • Temperature range: -40°F to +485°F
  • Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number MV/MZ Series
Product Name High Temperature Wheels
Wheel Type Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
Maximum Load 170 to 185 lbs (77.1 to 83.9 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details