Albion Casters and Wheels Mold-On Rubber Wheels on Iron Core MR Series

Description
Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration FEATURES Wheel face: Moderate crown Finish: Black tread on black enamel core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 80-83 Shore WHEEL OPTIONS Neoprene on iron core, consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory
Description
Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration FEATURES Wheel face: Moderate crown Finish: Black tread on black enamel core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 80-83 Shore WHEEL OPTIONS Neoprene on iron core, consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheels on Iron Core - MR Series - Albion Casters and Wheels
Albion, MI, USA
Mold-On Rubber Wheels on Iron Core
MR Series
Mold-On Rubber Wheels on Iron Core MR Series
Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration FEATURES Wheel face: Moderate crown Finish: Black tread on black enamel core Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 80-83 Shore WHEEL OPTIONS Neoprene on iron core, consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black tread on black enamel core
  • Temperature Range: -40 degrees up to +180 degrees Fahrenheit
  • Hardness: 80-83 Shore

WHEEL OPTIONS

  • Neoprene on iron core, consult factory.
  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number MR Series
Product Name Mold-On Rubber Wheels on Iron Core
Wheel Type Rubber/Metal
Maximum Load 140 to 1400 lbs (63.49 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
Wheel Width 1.5 to 4 inch (38.1 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details