Albion Casters and Wheels Rubber Tread Empire Wheels IM Series

Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.
Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Suppliers

Company
Product
Description
Supplier Links
Rubber Tread Empire Wheels - IM Series - Albion Casters and Wheels
Albion, MI, USA
Rubber Tread Empire Wheels
IM Series
Rubber Tread Empire Wheels IM Series
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options.

General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number IM Series
Product Name Rubber Tread Empire Wheels
Wheel Type Rubber/Metal
Maximum Load 350 to 450 lbs (159 to 204 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
View Details
Semi-Pneumatic Hand Truck Wheels - SN Series - Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 200 to 540 lbs (90.7 to 245 kg)
Wheel Diameter 6.2 to 12.1 inch (157 to 307 mm)
View Details