Colson Caster Corporation Peforma Rubber Wheel 4.00004.449 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
4.00004.449 COND
Peforma Rubber Wheel 4.00004.449 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00004.449 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 255 lbs (116 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 680 lbs (308 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane on Cast Iron Wheel - W-12-PCI-9400-C-1.25 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 12 inch (305 mm)
View Details