Made from premium ductile iron, extra heavy core provides superior strength
Made from premium ductile iron, extra heavy core provides superior strength
Made from premium ductile iron, extra heavy core provides superior strength
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-10-DUC-9400 |
| Product Name | Ductile Steel Wheel |
| Wheel Type | Metal |
| Maximum Load | 4000 lbs (1814 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |