Colson Caster Corporation Metal Wheel 5.00006.239

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
5.00006.239
Metal Wheel 5.00006.239

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00006.239
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 1700 lbs (771 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 6 inch (152 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Pneumatic Wheel - P-W12-OH-B-PB-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details