Caster Warehouse Inc. Pneumatic Wheel P-W12-OH-B-PB-1/2

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W12-OH-B-PB-1/2 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W12-OH-B-PB-1/2
Pneumatic Wheel P-W12-OH-B-PB-1/2
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W12-OH-B-PB-1/2
Product Name Pneumatic Wheel
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
Wheel Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Rubber on Aluminum Wheel - W-4-RAL-6600 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details