Colson Caster Corporation Peforma Rubber Wheel 5.00005.451

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00005.451
Peforma Rubber Wheel 5.00005.451

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00005.451
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 375 lbs (170 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2785977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel - RP Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Half Round Tread (optional feature)
Specialty Applications Food Service; Medical
Maximum Load 190 to 600 lbs (86.17 to 272 kg)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details