Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00004.941.7

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00004.941.7
Polyurethane Tread & Molded Nylon Wheel 5.00004.941.7

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.941.7
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 760996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
View Details