Colson Caster Corporation Peforma Rubber Wheel 2.00005.565 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
2.00005.565 COND
Peforma Rubber Wheel 2.00005.565 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00005.565 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.31 inch (33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3337872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Caster Wheel - 1318813 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Metal; Cast Iron
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details