Colson Caster Corporation Peforma Rubber Wheel 5.00004.465

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00004.465
Peforma Rubber Wheel 5.00004.465

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.465
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic
Maximum Load 75 lbs (34.01 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
Phenolic Wheel - W-12-PHN-9400 - Caster Warehouse Inc.
Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details