Caster Warehouse Inc. Phenolic Wheel W-12-PHN-9400

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-12-PHN-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-12-PHN-9400
Phenolic Wheel W-12-PHN-9400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-12-PHN-9400
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details