Colson Caster Corporation Phenolic Wheel 5.00004.331

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
5.00004.331
Phenolic Wheel 5.00004.331

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.331
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 485 lbs (220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Phenolic Wheel - W-3-PHN-5000-.5 - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details