Offers floor protection, is non marking and non-conductive
Offers floor protection, is non marking and non-conductive
| Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|
| Product Category | Wheels | Wheels |
| Product Number | W-3-PHN-5000-.5 | W-3-PHN-5000-.5 |
| Product Name | Phenolic Wheel | Phenolic Wheel |
| Wheel Type | Phenolic | Phenolic |
| Maximum Load | 600 lbs (272 kg) | 500 lbs (227 kg) |
| Wheel Diameter | 4 inch (102 mm) | 3 inch (76.2 mm) |
| Wheel Width | 1.5 inch (38.1 mm) | 1.5 inch (38.1 mm) |