Colson Caster Corporation Metal Wheel 5.00004.219

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
5.00004.219
Metal Wheel 5.00004.219

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.219
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 4 inch (102 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Caster Wheel - 1318811 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details