Colson Caster Corporation Peforma Rubber Wheel 4.00005.449 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
4.00005.449 COND
Peforma Rubber Wheel 4.00005.449 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00005.449 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 280 lbs (127 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3013778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 300 lbs (136 kg)
View Details
Urethane on Polypropylene Wheels - UP Wheels - RWM Casters Company
Specs
Wheel Type Poly/Plastic
Maximum Load 225 to 1000 lbs (102 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details