Colson Caster Corporation Thermo Wheel 4.00004.812 HT

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Thermo Wheel
4.00004.812 HT
Thermo Wheel 4.00004.812 HT

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00004.812 HT
Product Name Thermo Wheel
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details