Colson Caster Corporation Peforma Rubber Wheel 3.00006.449

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
3.00006.449
Peforma Rubber Wheel 3.00006.449

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00006.449
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 375 lbs (170 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Phenolic Wheel (PH) - PH51-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details