Colson Caster Corporation Polyolefin Wheel 3.00004.809

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyolefin Wheel
3.00004.809
Polyolefin Wheel 3.00004.809

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00004.809
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1965138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 125 lbs (56.69 kg)
View Details
Polyurethane on Cast Iron Wheel - W-4-PCI-6400-DB - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details