Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-4-PCI-6400-DB

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-4-PCI-6400-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-4-PCI-6400-DB
Polyurethane on Cast Iron Wheel W-4-PCI-6400-DB
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PCI-6400-DB
Product Name Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyolefin Wheel - W-2-HDP-3800 - Caster Warehouse Inc.
Specs
Wheel Type Plastic
Maximum Load 160 lbs (72.56 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details