Colson Caster Corporation Peforma Rubber Wheel 3.00004.449 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
3.00004.449 COND
Peforma Rubber Wheel 3.00004.449 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00004.449 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 255 lbs (116 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details
R-3688-H Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details