Colson Caster Corporation Phenolic Wheel 2.00002.319

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
2.00002.319
Phenolic Wheel 2.00002.319

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00002.319
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.44 inch (36.51 mm)
Hub Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 2040 lbs (925 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel - W-12-PHN-9400-C-1.25 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details