Colson Caster Corporation Caster Wheel 1318803

Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Phenolic Caster Wheel fits Precision bearing casters and have a 1200 lbs load capacity.
Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Phenolic Caster Wheel fits Precision bearing casters and have a 1200 lbs load capacity.

Suppliers

Company
Product
Description
Supplier Links
Caster Wheel - 1318803 - Reid Supply
Norton Shores, MI, United States
Caster Wheel
1318803
Caster Wheel 1318803
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 6.00 in diameter Phenolic Caster Wheel fits Precision bearing casters and have a 1200 lbs load capacity.

Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron.


. 6.00 in diameter Phenolic Caster Wheel fits Precision bearing casters and have a 1200 lbs load capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wheels
Product Number 1318803
Product Name Caster Wheel
Wheel Type Phenolic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS160 20/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details