Colson Caster Corporation Maxim Wheel 5.00006.539

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Maxim Wheel
5.00006.539
Maxim Wheel 5.00006.539

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00006.539
Product Name Maxim Wheel
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 3013683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Rubber, Gray - 1318625 - Reid Supply
Specs
Wheel Type Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details