Colson Caster Corporation Polyolefin Wheel 1.00002.52

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyolefin Wheel
1.00002.52
Polyolefin Wheel 1.00002.52

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 1.00002.52
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.8750 inch (22.22 mm)
Hub Length 1.03 inch (26.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
POM Roller -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Wheel Diameter 0.7480 to 1.18 inch (19 to 30 mm)
View Details