ESAB Welding and Cutting Products Plasmarc Mechanized Cutting Torch PT-600

Description
The PT-600 torch is precision engineered for close tolerance concentricity, making it ideal for straight or bevel cutting, and providing the highest possible cut quality and consumable life. Features Heavy-duty performance Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Uses nitrogen, argon-hydrogen or air for start gas Uses nitrogen or air for secondary shield gas.
Description
The PT-600 torch is precision engineered for close tolerance concentricity, making it ideal for straight or bevel cutting, and providing the highest possible cut quality and consumable life. Features Heavy-duty performance Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Uses nitrogen, argon-hydrogen or air for start gas Uses nitrogen or air for secondary shield gas.

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Mechanized Cutting Torch - PT-600 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Mechanized Cutting Torch
PT-600
Plasmarc Mechanized Cutting Torch PT-600
The PT-600 torch is precision engineered for close tolerance concentricity, making it ideal for straight or bevel cutting, and providing the highest possible cut quality and consumable life. Features Heavy-duty performance Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Uses nitrogen, argon-hydrogen or air for start gas Uses nitrogen or air for secondary shield gas.

The PT-600 torch is precision engineered for close tolerance concentricity, making it ideal for straight or bevel cutting, and providing the highest possible cut quality and consumable life.

Features

  • Heavy-duty performance
  • Precision engineering
  • Excellent nozzle and electrode concentricity
  • 180° In-line mechanized torch
  • Pilot arc starting–even starts on paint
  • Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas
  • Uses nitrogen, argon-hydrogen or air for start gas
  • Uses nitrogen or air for secondary shield gas.
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-600
Product Name Plasmarc Mechanized Cutting Torch
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Proline 2260 High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel
Thickness Capability Mild Steel - .036" to 2", Stainless Steel - .036" to 1"
View Details
Plasmarc Mechanized Cutting Torch - PT-37 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
UNI-BUG III - UNI-2500 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 115/120V_60Hz
Features Integral or optional automation unit such as a robot or CNC table
View Details