ESAB Welding and Cutting Products Plasmarc Mechanized Cutting Torch PT-19XLS

Description
This ruggedly designed torch provides excellent performance for everyday use with ESAB consoles or as part of a specially configured ESP heavy mechanized cutting system. Features Heavy-duty performance Designed for exceptional durability Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Water cooled–not water injected (dry) Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Consoles|The PT-19XLS can be used with the following consoles: ESP-150 ESP-200 Deuce Pack 150 (special order)
Description
This ruggedly designed torch provides excellent performance for everyday use with ESAB consoles or as part of a specially configured ESP heavy mechanized cutting system. Features Heavy-duty performance Designed for exceptional durability Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Water cooled–not water injected (dry) Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Consoles|The PT-19XLS can be used with the following consoles: ESP-150 ESP-200 Deuce Pack 150 (special order)

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Mechanized Cutting Torch - PT-19XLS - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Mechanized Cutting Torch
PT-19XLS
Plasmarc Mechanized Cutting Torch PT-19XLS
This ruggedly designed torch provides excellent performance for everyday use with ESAB consoles or as part of a specially configured ESP heavy mechanized cutting system. Features Heavy-duty performance Designed for exceptional durability Precision engineering Excellent nozzle and electrode concentricity 180° In-line mechanized torch Water cooled–not water injected (dry) Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Consoles|The PT-19XLS can be used with the following consoles: ESP-150 ESP-200 Deuce Pack 150 (special order)

This ruggedly designed torch provides excellent performance for everyday use with ESAB consoles or as part of a specially configured ESP heavy mechanized cutting system.

Features

  • Heavy-duty performance
  • Designed for exceptional durability
  • Precision engineering
  • Excellent nozzle and electrode concentricity
  • 180° In-line mechanized torch
  • Water cooled–not water injected (dry)
  • Pilot arc starting–even starts on paint
  • Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas
  • Consoles|The PT-19XLS can be used with the following consoles:
    ESP-150
    ESP-200
    Deuce Pack 150 (special order)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-19XLS
Product Name Plasmarc Mechanized Cutting Torch
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Manual Cutting Torches - PT-31XL / PT-31XLPC - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.208333333333333
View Details
UNI-BUG III - UNI-2504 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage International Power or Voltages - 50 Hz
Features Integral or optional automation unit such as a robot or CNC table
View Details
Powermax 85 Hypertherm Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 10 GA to 1-1/4", Stainless Steel - 1/4" to 1", Aluminum - 1/4" to 1"
View Details