ESAB Welding and Cutting Products Plasmarc Cutting Package PowerCut® 700

Description
Features Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-39 for repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Grate cutting mode - maximize your productivity when cutting grate or mesh material Arrives fully assembled—ready to go out of the box One year warranty on torch
Description
Features Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-39 for repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Grate cutting mode - maximize your productivity when cutting grate or mesh material Arrives fully assembled—ready to go out of the box One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting Package - PowerCut® 700 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting Package
PowerCut® 700
Plasmarc Cutting Package PowerCut® 700
Features Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-39 for repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Grate cutting mode - maximize your productivity when cutting grate or mesh material Arrives fully assembled—ready to go out of the box One year warranty on torch

Features

  • Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance
  • Value priced - plasma cutting performance on a budget
  • Compact lightweight design - easily taken to the job site
  • Tool-less quick disconnect torch – Disconnects from the machine without the use of wrenches or special tools. Now you can easily disconnect your PT-39 for repairs or replacement, or to attach a PT-37 mechanized torch for mechanized applications
  • Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems
  • Generator friendly - compatible to work with generators when power is not accessible in the field
  • Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs
  • Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places
  • Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence
  • Drag cutting capable - great for template cutting, straight edge cutting and first time users
  • Grate cutting mode - maximize your productivity when cutting grate or mesh material
  • Arrives fully assembled—ready to go out of the box
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PowerCut® 700
Product Name Plasmarc Cutting Package
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz
Input Current 41 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

HT2000 Hy-Speed Series Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 1" to 2", Stainless Steel - 1" to 2", Aluminum - 1" to 2"
View Details
Plasmarc Cutting Package - PowerCut® 900 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Phase Single Phase Power; Three Phase Power
View Details
Saddle and Elbow Cutter - SE-4PTD - BUG-O Systems, Inc.
Specs
Equipment Type Saddle and Elbow Cutter
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz (optional feature)
Input Phase Single Phase Power
View Details