ESAB Welding and Cutting Products Plasmarc Manual Cutting Torch PT-27

Description
Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts. Features Most compact 80 Amp torch on the market Excellent cutting capacity–cuts up to 1 in. (25.4 mm); severs up to 1 1/4 in. (31.75 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Perfect electrode centering Intermittent cutting capability for grate or expanded metal applications Use with three cutting nozzle sizes for exceptional versatility Improved spring-loaded seat eliminates head burn-out Consoles|The PT-27 can be used with the following consoles: PowerCut 875 PowerCut 1125
Description
Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts. Features Most compact 80 Amp torch on the market Excellent cutting capacity–cuts up to 1 in. (25.4 mm); severs up to 1 1/4 in. (31.75 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Perfect electrode centering Intermittent cutting capability for grate or expanded metal applications Use with three cutting nozzle sizes for exceptional versatility Improved spring-loaded seat eliminates head burn-out Consoles|The PT-27 can be used with the following consoles: PowerCut 875 PowerCut 1125

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Manual Cutting Torch - PT-27 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Manual Cutting Torch
PT-27
Plasmarc Manual Cutting Torch PT-27
Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts. Features Most compact 80 Amp torch on the market Excellent cutting capacity–cuts up to 1 in. (25.4 mm); severs up to 1 1/4 in. (31.75 mm) Uses shop air, cylinder air or nitrogen for superior versatility Pilot arc starting–even starts through paint Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length Perfect electrode centering Intermittent cutting capability for grate or expanded metal applications Use with three cutting nozzle sizes for exceptional versatility Improved spring-loaded seat eliminates head burn-out Consoles|The PT-27 can be used with the following consoles: PowerCut 875 PowerCut 1125

Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts.

Features

  • Most compact 80 Amp torch on the market
  • Excellent cutting capacity–cuts up to 1 in.
  • (25.4 mm); severs up to 1 1/4 in. (31.75 mm)
  • Uses shop air, cylinder air or nitrogen for superior versatility
  • Pilot arc starting–even starts through paint
  • Choice of 25 ft. (7.6 m) or 50 ft. (15.2 m) lead length
  • Perfect electrode centering
  • Intermittent cutting capability for grate or expanded metal applications
  • Use with three cutting nozzle sizes for exceptional versatility
  • Improved spring-loaded seat eliminates head burn-out
  • Consoles|The PT-27 can be used with the following consoles:
    PowerCut 875
    PowerCut 1125
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-27
Product Name Plasmarc Manual Cutting Torch
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Manual Torch - PT-39 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
View Details
Plasma Cutting System - Powermax65 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 13 to 52 amps
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details