ESAB Welding and Cutting Products Plasmarc Mechanized Cutting Torches PT-20AMX / PT-21AMX

Description
In conjunction with an ESAB console, the PT-20AMX torch offers the ideal solution for low cost, high performance cutting. Features 180° In-line mechanical torch Excellent cutting capability Extremely versatile–excellent for thinner materials Equipped with patented safety interlock feature Pilot arc starting–even starts on paint Available with 50 ft. (15.2 m), 25 ft. (7.6 m), *4 ft. (1.2 m) and *17 ft. (5.2 m) torch leads Compatible with a variety of ESAB consoles Drops easily into standard 1 in. (34.9 mm) torch holders *4 ft. (1.2 m) and 17 ft. (5.2 m) torch leads used on Remote Arc Starter only Consoles The PT-20AMX / PT-21AMX can be used with the following consoles: PT-20AMX PCM-875 PCM-1125 (with adaptor 19500) PowerCut 1250 PowerCut 1500 ESP-100 (no adaptor)
Description
In conjunction with an ESAB console, the PT-20AMX torch offers the ideal solution for low cost, high performance cutting. Features 180° In-line mechanical torch Excellent cutting capability Extremely versatile–excellent for thinner materials Equipped with patented safety interlock feature Pilot arc starting–even starts on paint Available with 50 ft. (15.2 m), 25 ft. (7.6 m), *4 ft. (1.2 m) and *17 ft. (5.2 m) torch leads Compatible with a variety of ESAB consoles Drops easily into standard 1 in. (34.9 mm) torch holders *4 ft. (1.2 m) and 17 ft. (5.2 m) torch leads used on Remote Arc Starter only Consoles The PT-20AMX / PT-21AMX can be used with the following consoles: PT-20AMX PCM-875 PCM-1125 (with adaptor 19500) PowerCut 1250 PowerCut 1500 ESP-100 (no adaptor)

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Mechanized Cutting Torches - PT-20AMX / PT-21AMX - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Mechanized Cutting Torches
PT-20AMX / PT-21AMX
Plasmarc Mechanized Cutting Torches PT-20AMX / PT-21AMX
In conjunction with an ESAB console, the PT-20AMX torch offers the ideal solution for low cost, high performance cutting. Features 180° In-line mechanical torch Excellent cutting capability Extremely versatile–excellent for thinner materials Equipped with patented safety interlock feature Pilot arc starting–even starts on paint Available with 50 ft. (15.2 m), 25 ft. (7.6 m), *4 ft. (1.2 m) and *17 ft. (5.2 m) torch leads Compatible with a variety of ESAB consoles Drops easily into standard 1 in. (34.9 mm) torch holders *4 ft. (1.2 m) and 17 ft. (5.2 m) torch leads used on Remote Arc Starter only Consoles The PT-20AMX / PT-21AMX can be used with the following consoles: PT-20AMX PCM-875 PCM-1125 (with adaptor 19500) PowerCut 1250 PowerCut 1500 ESP-100 (no adaptor)

In conjunction with an ESAB console, the PT-20AMX torch offers the ideal solution for low cost, high performance cutting.

Features

  • 180° In-line mechanical torch
  • Excellent cutting capability
  • Extremely versatile–excellent for thinner materials
  • Equipped with patented safety interlock feature
  • Pilot arc starting–even starts on paint
  • Available with 50 ft. (15.2 m), 25 ft. (7.6 m), *4 ft. (1.2 m) and *17 ft. (5.2 m) torch leads
  • Compatible with a variety of ESAB consoles
  • Drops easily into standard 1 in. (34.9 mm) torch holders
  • *4 ft. (1.2 m) and 17 ft. (5.2 m) torch leads used on Remote Arc Starter only
    Consoles
  • The PT-20AMX / PT-21AMX can be used with the following consoles:
    PT-20AMX
    PCM-875
    PCM-1125 (with adaptor 19500)
    PowerCut 1250
    PowerCut 1500
    ESP-100 (no adaptor)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PT-20AMX / PT-21AMX
Product Name Plasmarc Mechanized Cutting Torches
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fabmaster X-II Fabrication Cutting Machine -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
View Details
Plasmarc Cutting Package - PowerCut® 400 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 22 amps
View Details
UNI-BUG III - UNI-2800 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 115/120V_60Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details