ESAB Welding and Cutting Products Plasmarc Cutting Package PowerCut® 400

Description
Features Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor plugs provided Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Dynamic arc control - control the pilot arc when you need to cut grate or mesh material without nuisance arc outage Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Automatic air pressure - no need to set your air pressure when the PowerCut 400 automatically sets your air pressure for you Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Arrives fully assembled—ready to go out of the box One year warranty on torch
Description
Features Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor plugs provided Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Dynamic arc control - control the pilot arc when you need to cut grate or mesh material without nuisance arc outage Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Automatic air pressure - no need to set your air pressure when the PowerCut 400 automatically sets your air pressure for you Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Arrives fully assembled—ready to go out of the box One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting Package - PowerCut® 400 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting Package
PowerCut® 400
Plasmarc Cutting Package PowerCut® 400
Features Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance Value priced - plasma cutting performance on a budget Compact lightweight design - easily taken to the job site Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor plugs provided Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Dynamic arc control - control the pilot arc when you need to cut grate or mesh material without nuisance arc outage Generator friendly - compatible to work with generators when power is not accessible in the field Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places Automatic air pressure - no need to set your air pressure when the PowerCut 400 automatically sets your air pressure for you Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence Drag cutting capable - great for template cutting, straight edge cutting and first time users Arrives fully assembled—ready to go out of the box One year warranty on torch

Features

  • Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance
  • Value priced - plasma cutting performance on a budget
  • Compact lightweight design - easily taken to the job site
  • Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor plugs provided
  • Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems
  • Dynamic arc control - control the pilot arc when you need to cut grate or mesh material without nuisance arc outage
  • Generator friendly - compatible to work with generators when power is not accessible in the field
  • Ergonomic torch design - lightweight, ergonomic handle provides maximum comfort when tackling those tough jobs
  • Compact torch design - shorter front end allows maximum arc visibility and those hard to reach places
  • Automatic air pressure - no need to set your air pressure when the PowerCut 400 automatically sets your air pressure for you
  • Voltage booster - useful when finishing off thick material in ease. Also ideal for the inexperienced operator to cut in confidence
  • Drag cutting capable - great for template cutting, straight edge cutting and first time users
  • Arrives fully assembled—ready to go out of the box
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number PowerCut® 400
Product Name Plasmarc Cutting Package
Equipment Type Complete System
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 22 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Manual Cutting Torch - PT-27 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.333333333333333
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Input Current 15 to 29 amps
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details