ESAB Welding and Cutting Products Hand Scarfing/Cutting Torches OXWELD C-60

Description
Oxweld® C-60 Machine Cutting Torch cuts steel 25 in. - 60 in. thick. Features Cut steel 25 in. - 60 in. Medium-pressure alternate fuels including acetylene Short and long versions available with or without tube and rack assembly Use 1701 and 1702 series cutting tips
Description
Oxweld® C-60 Machine Cutting Torch cuts steel 25 in. - 60 in. thick. Features Cut steel 25 in. - 60 in. Medium-pressure alternate fuels including acetylene Short and long versions available with or without tube and rack assembly Use 1701 and 1702 series cutting tips

Suppliers

Company
Product
Description
Supplier Links
Hand Scarfing/Cutting Torches - OXWELD C-60 - ESAB Welding and Cutting Products
Florence, SC, USA
Hand Scarfing/Cutting Torches
OXWELD C-60
Hand Scarfing/Cutting Torches OXWELD C-60
Oxweld® C-60 Machine Cutting Torch cuts steel 25 in. - 60 in. thick. Features Cut steel 25 in. - 60 in. Medium-pressure alternate fuels including acetylene Short and long versions available with or without tube and rack assembly Use 1701 and 1702 series cutting tips

Oxweld® C-60 Machine Cutting Torch cuts steel 25 in. - 60 in. thick.

Features

  • Cut steel 25 in. - 60 in.
  • Medium-pressure alternate fuels including acetylene
  • Short and long versions available with or without tube and rack assembly
  • Use 1701 and 1702 series cutting tips
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Oxy-fuel Cutting and Welding Equipment
Product Number OXWELD C-60
Product Name Hand Scarfing/Cutting Torches
Equipment Type Gun / Torch
Unlock Full Specs
to access all available technical data

Similar Products

Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Torch
Thickness Capability Up to 24 in
View Details
Spirit 200a High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Thickness Capability Mild Steel - .36" to 2", Stainless Steel - .036" to 1", Aluminum - .04" to 1"
Material Capability Mild Steel, Stainless Steel, Aluminum
View Details
Machine Cutting Torches - OXWELD C-58 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Torch
Thickness Capability 6"
Material Capability Steel
View Details
UNI-BUG II - UNI-1004 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
Thickness Capability 2 inches
Features Integral or optional automation unit such as a robot or CNC table; Easy Mounting/Removal
View Details