Koike Aronson/Ransome, Inc. Mastergraph Ii Millennium Cnc Plasma And Oxy Fuel Machine

Description
The Mastergraph II Millennium CNC machine which can be equipped with Plasma Cutting tools and Oxy Fuel Cutting tools is a dual side drive, AC servo, heavy-duty gantry cutting machine designed to meet the needs of even the most demanding customers. The Mastergraph II Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine has a rigid frame consisting of a steel beam supported with two large drive trucks. The Mastergraph II Millennium moves along its longitudinal axis on Koike's highly accurate 22kg, triple machined rails. A 12" manufactured H-beam supports the rail system. Koike Aronson, Inc. can supply either water or downdraft cutting tables for use with this plasma and oxy fuel cutting system. Engineering drawing packages for cutting tables are also available. The featured control on the Mastergraph II Millennium Series is the PC-based KARCNC Plus by Koike Aronson, Inc. The operating system on the KARCNC Plus is Microsoft XP. The KARCNC Plus utilizes two microprocessors, one processor is dedicated to programming and the other is dedicated to motion, making true multi-tasking possible. The KARCNC Plus features a 15" TFT SVGA color flat panel display. Communication with the KARCNC Plus is possible using the following standard interfaces: 1.44 MB-3.5" internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector.
Description
The Mastergraph II Millennium CNC machine which can be equipped with Plasma Cutting tools and Oxy Fuel Cutting tools is a dual side drive, AC servo, heavy-duty gantry cutting machine designed to meet the needs of even the most demanding customers. The Mastergraph II Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine has a rigid frame consisting of a steel beam supported with two large drive trucks. The Mastergraph II Millennium moves along its longitudinal axis on Koike's highly accurate 22kg, triple machined rails. A 12" manufactured H-beam supports the rail system. Koike Aronson, Inc. can supply either water or downdraft cutting tables for use with this plasma and oxy fuel cutting system. Engineering drawing packages for cutting tables are also available. The featured control on the Mastergraph II Millennium Series is the PC-based KARCNC Plus by Koike Aronson, Inc. The operating system on the KARCNC Plus is Microsoft XP. The KARCNC Plus utilizes two microprocessors, one processor is dedicated to programming and the other is dedicated to motion, making true multi-tasking possible. The KARCNC Plus features a 15" TFT SVGA color flat panel display. Communication with the KARCNC Plus is possible using the following standard interfaces: 1.44 MB-3.5" internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector.

Suppliers

Company
Product
Description
Supplier Links
The Mastergraph II Millennium CNC machine which can be equipped with Plasma Cutting tools and Oxy Fuel Cutting tools is a dual side drive, AC servo, heavy-duty gantry cutting machine designed to meet the needs of even the most demanding customers. The Mastergraph II Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine has a rigid frame consisting of a steel beam supported with two large drive trucks. The Mastergraph II Millennium moves along its longitudinal axis on Koike's highly accurate 22kg, triple machined rails. A 12" manufactured H-beam supports the rail system. Koike Aronson, Inc. can supply either water or downdraft cutting tables for use with this plasma and oxy fuel cutting system. Engineering drawing packages for cutting tables are also available. The featured control on the Mastergraph II Millennium Series is the PC-based KARCNC Plus by Koike Aronson, Inc. The operating system on the KARCNC Plus is Microsoft XP. The KARCNC Plus utilizes two microprocessors, one processor is dedicated to programming and the other is dedicated to motion, making true multi-tasking possible. The KARCNC Plus features a 15" TFT SVGA color flat panel display. Communication with the KARCNC Plus is possible using the following standard interfaces: 1.44 MB-3.5" internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector.

The Mastergraph II Millennium CNC machine which can be equipped with Plasma Cutting tools and Oxy Fuel Cutting tools is a dual side drive, AC servo, heavy-duty gantry cutting machine designed to meet the needs of even the most demanding customers.

The Mastergraph II Millennium CNC Plasma Cutting and Oxy Fuel Cutting Machine has a rigid frame consisting of a steel beam supported with two large drive trucks. The Mastergraph II Millennium moves along its longitudinal axis on Koike's highly accurate 22kg, triple machined rails. A 12" manufactured H-beam supports the rail system.
Koike Aronson, Inc. can supply either water or downdraft cutting tables for use with this plasma and oxy fuel cutting system. Engineering drawing packages for cutting tables are also available.
The featured control on the Mastergraph II Millennium Series is the PC-based KARCNC Plus by Koike Aronson, Inc. The operating system on the KARCNC Plus is Microsoft XP. The KARCNC Plus utilizes two microprocessors, one processor is dedicated to programming and the other is dedicated to motion, making true multi-tasking possible.
The KARCNC Plus features a 15" TFT SVGA color flat panel display. Communication with the KARCNC Plus is possible using the following standard interfaces: 1.44 MB-3.5" internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector.

Supplier's Site

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Plasma Cutting Equipment
Product Number Mastergraph Ii Millennium Cnc Plasma And Oxy Fuel Machine
Unlock Full Specs
to access all available technical data

Similar Products

UNI-BUG III - UNI-2602 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 208-230/240V_60Hz
Features Integral or optional automation unit such as a robot or CNC table
View Details
Plasmarc Mechanized Cutting Torch - PT-37 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
Handheld Plasma Cutters - Tomahawk® - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Equipment Type Complete System
View Details