ESAB Welding and Cutting Products Portable Welding Machine MiniArc® 161LTS

Description
Weighing only 18 pounds, the MiniArc® 161 is an extremely portable, 115 or 230 V, single-phase machine that provides outstanding results for TIG and stick welding. Features The MiniArc 161 Automatic Primary Select operates on either 115 or 230 VAC and will automatically configure to the primary input supplied Fixed hot start - allows the operator to easily strike an arc without the electrode sticking to the plate Fixed arc force - allows the operator to get deeper penetration into the plate without the electrode sticking to the plate Lift arc tig gives you the luxury of lifting the tungsten as opposed to traditional scratch starting which can deposit tungsten into the plate resulting in contamination Able to use cellulosic 6010 electrodes with ease 18 Pound weight - Makes this unit portable and easy to carry directly to the job Comes with shoulder strap Includes 10 ft. work cable with clamp, 10 ft. welding cable with electrode holder Thermal indicator prevents the machine from becoming damaged if airflow is blocked or from exceeding the duty cycle Simple interface - amperage knob, stick/TIG switch and on/off switch on front panel of unit Small and portable, inverter based 5 to 160 Amps current range for DC Welding
Description
Weighing only 18 pounds, the MiniArc® 161 is an extremely portable, 115 or 230 V, single-phase machine that provides outstanding results for TIG and stick welding. Features The MiniArc 161 Automatic Primary Select operates on either 115 or 230 VAC and will automatically configure to the primary input supplied Fixed hot start - allows the operator to easily strike an arc without the electrode sticking to the plate Fixed arc force - allows the operator to get deeper penetration into the plate without the electrode sticking to the plate Lift arc tig gives you the luxury of lifting the tungsten as opposed to traditional scratch starting which can deposit tungsten into the plate resulting in contamination Able to use cellulosic 6010 electrodes with ease 18 Pound weight - Makes this unit portable and easy to carry directly to the job Comes with shoulder strap Includes 10 ft. work cable with clamp, 10 ft. welding cable with electrode holder Thermal indicator prevents the machine from becoming damaged if airflow is blocked or from exceeding the duty cycle Simple interface - amperage knob, stick/TIG switch and on/off switch on front panel of unit Small and portable, inverter based 5 to 160 Amps current range for DC Welding

Suppliers

Company
Product
Description
Supplier Links
Portable Welding Machine - MiniArc® 161LTS - ESAB Welding and Cutting Products
Florence, SC, USA
Portable Welding Machine
MiniArc® 161LTS
Portable Welding Machine MiniArc® 161LTS
Weighing only 18 pounds, the MiniArc® 161 is an extremely portable, 115 or 230 V, single-phase machine that provides outstanding results for TIG and stick welding. Features The MiniArc 161 Automatic Primary Select operates on either 115 or 230 VAC and will automatically configure to the primary input supplied Fixed hot start - allows the operator to easily strike an arc without the electrode sticking to the plate Fixed arc force - allows the operator to get deeper penetration into the plate without the electrode sticking to the plate Lift arc tig gives you the luxury of lifting the tungsten as opposed to traditional scratch starting which can deposit tungsten into the plate resulting in contamination Able to use cellulosic 6010 electrodes with ease 18 Pound weight - Makes this unit portable and easy to carry directly to the job Comes with shoulder strap Includes 10 ft. work cable with clamp, 10 ft. welding cable with electrode holder Thermal indicator prevents the machine from becoming damaged if airflow is blocked or from exceeding the duty cycle Simple interface - amperage knob, stick/TIG switch and on/off switch on front panel of unit Small and portable, inverter based 5 to 160 Amps current range for DC Welding

Weighing only 18 pounds, the MiniArc® 161 is an extremely portable, 115 or 230 V, single-phase machine that provides outstanding results for TIG and stick welding.

Features

  • The MiniArc 161 Automatic Primary Select operates on either 115 or 230 VAC and will automatically configure to the primary input supplied
  • Fixed hot start - allows the operator to easily strike an arc without the electrode sticking to the plate
  • Fixed arc force - allows the operator to get deeper penetration into the plate without the electrode sticking to the plate
  • Lift arc tig gives you the luxury of lifting the tungsten as opposed to traditional scratch starting which can deposit tungsten into the plate resulting in contamination
  • Able to use cellulosic 6010 electrodes with ease
  • 18 Pound weight - Makes this unit portable and easy to carry directly to the job
  • Comes with shoulder strap
  • Includes 10 ft. work cable with clamp, 10 ft. welding cable with electrode holder
  • Thermal indicator prevents the machine from becoming damaged if airflow is blocked or from exceeding the duty cycle
  • Simple interface - amperage knob, stick/TIG switch and on/off switch on front panel of unit
  • Small and portable, inverter based
  • 5 to 160 Amps current range for DC Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number MiniArc® 161LTS
Product Name Portable Welding Machine
Equipment Type Complete System
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 115/120V_60Hz
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Desoldering Nozzles - 1372235 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Multiple-process Welding Machine with Warrior Feed 304 - Warrior 500 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
3/4
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
View Details