ESAB Welding and Cutting Products Core-bright Self Shielded Flux Cored Wires Core-Bright 309L

Description
Features Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries Industrial and General Fabrication Mobile Equipment Power Generation Process Railcars Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries Industrial and General Fabrication Mobile Equipment Power Generation Process Railcars Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Core-bright Self Shielded Flux Cored Wires - Core-Bright 309L - ESAB Welding and Cutting Products
Florence, SC, USA
Core-bright Self Shielded Flux Cored Wires
Core-Bright 309L
Core-bright Self Shielded Flux Cored Wires Core-Bright 309L
Features Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries Industrial and General Fabrication Mobile Equipment Power Generation Process Railcars Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals.

Industries

  • Industrial and General Fabrication
  • Mobile Equipment
  • Power Generation
  • Process
  • Railcars

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Core-Bright 309L
Product Name Core-bright Self Shielded Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 90938 psi (64000 m H2O)
Yield Strength (YS) 63961 psi (45015 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2755474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0787 inch (2 mm)
View Details
Silver Sintering Package Attach for Semiconductor Power Modules - ALPHA ® Argomax ® 2141 Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Cast Iron Flux 4 oz. -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Powder
Welding Filler Types Cast Iron
Weld Positions All positions
View Details
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal - S247029-069 - Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0938 inch (2.38 mm)
Welding Filler Types Carbon Steel
View Details