Specifications
AWS A5.9 Class ER410NiMo
Sizes and Packaging
*2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045
10 lb. spools .023-1/16
25 lb. spools .023-1/8
60 lb. coils .035-3/16
50 lb. bulk carton* .030-3/16
10 lb. tubes* .030-3/16
*2 lb. spools are packaged 40 lbs. (20 spools) per carton
*Flag-tagging is available – please inquire.
Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16.
Description
USA 410NiMo is designed for welding ASTM CA6NM castings as well as light gauge 405, 410 and 410S stainless steels. The increased nickel and molybdenum content of USA 410NiMo provides for improved corrosion resistance at elevated temperatures. Preheat and postweld heat treatment is recommended. Postweld heat treatment should not exceed 1150oF.
| Washington Alloy Co. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | USA 410NiMo |