ESAB Welding and Cutting Products Tandem Welding Heads A6S and A6DS

Description
Features Suitable for heavy construction welding Capable of welding DC/DC, DC/AC or AC/AC Uses A2-A6 PEK process controller for quick and accurate programming of welding parameters for each torch Feedback system gives high and consistent welding quality from start to finish, saving time and money Versatile positioning through easy to use, complete slide assembly for welding torch position, distance stick-out and angle on both leading and trailing torches Enhance productivity by adding optional equipment such as Twin Wire and ICE™ (Integrated Cold Electrode) system Adjustable +90° interval turning bracket and cross slide Automatic joint tracking keeps the weld in the joint no matter which direction welding occurs Welding heads can be equipped with a standard wire feed unit (gear ration 156:1) or with a high-speed wire feed unit (gear ratio 74:1). Available in two basic versions: A6S Tandem Master and A6DS Tandem Master with several configurations to match specific safety, quality and productivity requirements. A6S Tandem Master Optimized for welding across multiple perpendicular axes and is key in the welding of cylindrical objects where both longitudinal and circumferential welding is required A6DS Tandem Master Optimized for welding in multiple directions and is key in the automated welding of long weld joints such as beams and girders
Description
Features Suitable for heavy construction welding Capable of welding DC/DC, DC/AC or AC/AC Uses A2-A6 PEK process controller for quick and accurate programming of welding parameters for each torch Feedback system gives high and consistent welding quality from start to finish, saving time and money Versatile positioning through easy to use, complete slide assembly for welding torch position, distance stick-out and angle on both leading and trailing torches Enhance productivity by adding optional equipment such as Twin Wire and ICE™ (Integrated Cold Electrode) system Adjustable +90° interval turning bracket and cross slide Automatic joint tracking keeps the weld in the joint no matter which direction welding occurs Welding heads can be equipped with a standard wire feed unit (gear ration 156:1) or with a high-speed wire feed unit (gear ratio 74:1). Available in two basic versions: A6S Tandem Master and A6DS Tandem Master with several configurations to match specific safety, quality and productivity requirements. A6S Tandem Master Optimized for welding across multiple perpendicular axes and is key in the welding of cylindrical objects where both longitudinal and circumferential welding is required A6DS Tandem Master Optimized for welding in multiple directions and is key in the automated welding of long weld joints such as beams and girders

Suppliers

Company
Product
Description
Supplier Links
Tandem Welding Heads - A6S and A6DS - ESAB Welding and Cutting Products
Florence, SC, USA
Tandem Welding Heads
A6S and A6DS
Tandem Welding Heads A6S and A6DS
Features Suitable for heavy construction welding Capable of welding DC/DC, DC/AC or AC/AC Uses A2-A6 PEK process controller for quick and accurate programming of welding parameters for each torch Feedback system gives high and consistent welding quality from start to finish, saving time and money Versatile positioning through easy to use, complete slide assembly for welding torch position, distance stick-out and angle on both leading and trailing torches Enhance productivity by adding optional equipment such as Twin Wire and ICE™ (Integrated Cold Electrode) system Adjustable +90° interval turning bracket and cross slide Automatic joint tracking keeps the weld in the joint no matter which direction welding occurs Welding heads can be equipped with a standard wire feed unit (gear ration 156:1) or with a high-speed wire feed unit (gear ratio 74:1). Available in two basic versions: A6S Tandem Master and A6DS Tandem Master with several configurations to match specific safety, quality and productivity requirements. A6S Tandem Master Optimized for welding across multiple perpendicular axes and is key in the welding of cylindrical objects where both longitudinal and circumferential welding is required A6DS Tandem Master Optimized for welding in multiple directions and is key in the automated welding of long weld joints such as beams and girders

Features

  • Suitable for heavy construction welding
  • Capable of welding DC/DC, DC/AC or AC/AC
  • Uses A2-A6 PEK process controller for quick and accurate programming of welding parameters for each torch
  • Feedback system gives high and consistent welding quality from start to finish, saving time and money
  • Versatile positioning through easy to use, complete slide assembly for welding torch position, distance stick-out and angle on both leading and trailing torches
  • Enhance productivity by adding optional equipment such as Twin Wire and ICE™ (Integrated Cold Electrode) system
  • Adjustable +90° interval turning bracket and cross slide
  • Automatic joint tracking keeps the weld in the joint no matter which direction welding occurs
  • Welding heads can be equipped with a standard wire feed unit (gear ration 156:1) or with a high-speed wire feed unit (gear ratio 74:1).
  • Available in two basic versions: A6S Tandem Master and A6DS Tandem Master with several configurations to match specific safety, quality and productivity requirements.

A6S Tandem Master

  • Optimized for welding across multiple perpendicular axes and is key in the welding of cylindrical objects where both longitudinal and circumferential welding is required

A6DS Tandem Master

  • Optimized for welding in multiple directions and is key in the automated welding of long weld joints such as beams and girders
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number A6S and A6DS
Product Name Tandem Welding Heads
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2498660 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
MIG/MAG Welding Machine - Caddy® Mig C200i - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Brazing; Welding; MIG (GMAW)
Material Capability Mild Steels, Aluminum, Stainless Steel
View Details
TD-100 Tips - 1124-0501-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details