ESAB Welding and Cutting Products m2 Smart Plasmarc™ 200

Description
ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm (1.25 inches) thick, with capacity to edge start and sever materials up to 50 mm (2 inches) thick, and is engineered for high reliability and easy operation. High cutting speeds improve efficiency and produce more cut parts per hour. When compared to oxy-fuel, ESAB's m2-200 is more than four times faster on 12 mm (1/2 inch) mild steel. Quick setups and process changes also maximize the productivity of this cutting system.The m2-200 system provides high cut quality with minimal dross, reduced warping and a small heat-affected zone, resulting in fewer secondary operations and a lower per-part cost than oxy-fuel cutting. A full 100 percent duty cycle at 200 amps enables the system to handle the most demanding production requirements with the highest reliability.
Description
ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm (1.25 inches) thick, with capacity to edge start and sever materials up to 50 mm (2 inches) thick, and is engineered for high reliability and easy operation. High cutting speeds improve efficiency and produce more cut parts per hour. When compared to oxy-fuel, ESAB's m2-200 is more than four times faster on 12 mm (1/2 inch) mild steel. Quick setups and process changes also maximize the productivity of this cutting system.The m2-200 system provides high cut quality with minimal dross, reduced warping and a small heat-affected zone, resulting in fewer secondary operations and a lower per-part cost than oxy-fuel cutting. A full 100 percent duty cycle at 200 amps enables the system to handle the most demanding production requirements with the highest reliability.

Suppliers

Company
Product
Description
Supplier Links
m2  Smart Plasmarc™ - 200 - ESAB Welding and Cutting Products
Florence, SC, USA
m2 Smart Plasmarc™
200
m2 Smart Plasmarc™ 200
ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm (1.25 inches) thick, with capacity to edge start and sever materials up to 50 mm (2 inches) thick, and is engineered for high reliability and easy operation. High cutting speeds improve efficiency and produce more cut parts per hour. When compared to oxy-fuel, ESAB's m2-200 is more than four times faster on 12 mm (1/2 inch) mild steel. Quick setups and process changes also maximize the productivity of this cutting system.The m2-200 system provides high cut quality with minimal dross, reduced warping and a small heat-affected zone, resulting in fewer secondary operations and a lower per-part cost than oxy-fuel cutting. A full 100 percent duty cycle at 200 amps enables the system to handle the most demanding production requirements with the highest reliability.

ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm (1.25 inches) thick, with capacity to edge start and sever materials up to 50 mm (2 inches) thick, and is engineered for high reliability and easy operation. High cutting speeds improve efficiency and produce more cut parts per hour. When compared to oxy-fuel, ESAB's m2-200 is more than four times faster on 12 mm (1/2 inch) mild steel. Quick setups and process changes also maximize the productivity of this cutting system.The m2-200 system provides high cut quality with minimal dross, reduced warping and a small heat-affected zone, resulting in fewer secondary operations and a lower per-part cost than oxy-fuel cutting. A full 100 percent duty cycle at 200 amps enables the system to handle the most demanding production requirements with the highest reliability.

Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number 200
Product Name m2 Smart Plasmarc™
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796035 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Welding Power Source - Origo™ Arc 410c/650c - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details
TP-100 THERMO-PIK Tips - 1124-2003-P1 - PACE
Specs
Equipment Type TP-100 THERMO-PIK Tips
Process Capability Soldering Stations, Irons & Accessories
View Details