ESAB Welding and Cutting Products WARRIOR 400i MV CC/CV

Description
ESAB Welding & Cutting Products introduces the new Warrior™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and gouging performance, provides up to 400 amps at 60% duty cycle and has a total output range of 5 to 400 amps.Designed with end-user input, the Warrior 400i MV has a simple and clear interface for process selection and adjustment with all controls - including the power switch - on the front panel. It welds .030 - 5/64 inch cored wire and solid wires and features SCT Technology, which provides an automatic burn-back function that, after every stop, leaves the wire-end in perfect shape ready for next start. For Stick welding, operators can choose from three different modes that optimize arc characteristics for basic (7018), cellulosic (6010) and rutile (6013) performance, plus Hot Start and arc force control for fine tuning. The unit has the low-end control to provide a stable TIG arc down to 5 amps, yet has the power to gouge with carbon-arc electrodes up to 5/16-inch diameter.
Description
ESAB Welding & Cutting Products introduces the new Warrior™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and gouging performance, provides up to 400 amps at 60% duty cycle and has a total output range of 5 to 400 amps.Designed with end-user input, the Warrior 400i MV has a simple and clear interface for process selection and adjustment with all controls - including the power switch - on the front panel. It welds .030 - 5/64 inch cored wire and solid wires and features SCT Technology, which provides an automatic burn-back function that, after every stop, leaves the wire-end in perfect shape ready for next start. For Stick welding, operators can choose from three different modes that optimize arc characteristics for basic (7018), cellulosic (6010) and rutile (6013) performance, plus Hot Start and arc force control for fine tuning. The unit has the low-end control to provide a stable TIG arc down to 5 amps, yet has the power to gouge with carbon-arc electrodes up to 5/16-inch diameter.

Suppliers

Company
Product
Description
Supplier Links
ESAB Welding & Cutting Products introduces the new Warrior™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and gouging performance, provides up to 400 amps at 60% duty cycle and has a total output range of 5 to 400 amps.Designed with end-user input, the Warrior 400i MV has a simple and clear interface for process selection and adjustment with all controls - including the power switch - on the front panel. It welds .030 - 5/64 inch cored wire and solid wires and features SCT Technology, which provides an automatic burn-back function that, after every stop, leaves the wire-end in perfect shape ready for next start. For Stick welding, operators can choose from three different modes that optimize arc characteristics for basic (7018), cellulosic (6010) and rutile (6013) performance, plus Hot Start and arc force control for fine tuning. The unit has the low-end control to provide a stable TIG arc down to 5 amps, yet has the power to gouge with carbon-arc electrodes up to 5/16-inch diameter.

ESAB Welding & Cutting Products introduces the new Warrior™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and gouging performance, provides up to 400 amps at 60% duty cycle and has a total output range of 5 to 400 amps.Designed with end-user input, the Warrior 400i MV has a simple and clear interface for process selection and adjustment with all controls - including the power switch - on the front panel. It welds .030 - 5/64 inch cored wire and solid wires and features SCT Technology, which provides an automatic burn-back function that, after every stop, leaves the wire-end in perfect shape ready for next start. For Stick welding, operators can choose from three different modes that optimize arc characteristics for basic (7018), cellulosic (6010) and rutile (6013) performance, plus Hot Start and arc force control for fine tuning. The unit has the low-end control to provide a stable TIG arc down to 5 amps, yet has the power to gouge with carbon-arc electrodes up to 5/16-inch diameter.

Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number 400i MV CC/CV
Product Name WARRIOR
Equipment Type PowerSource / Station
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024532 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details