Coilcraft, Inc. WB Wideband RF Transformers WB2010-PC WB2010-PCL

Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Description
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wideband RF transformers for surface mount and through-hole mounting, with 1:1 impedance ratio, 250 mA maximum current rating, 500 V interwinding isolation, and 1/4 W RF input power. Operates from 0.005 MHz to 100 MHz with minimum primary and secondary inductance of 780 µH and maximum DCR of 0.320 Ω per winding. Package dimensions are 7.62 mm x 5.72 mm x 3.00 mm, weighing 0.37-0.39 g. Moisture sensitivity level is 1, with reflow tolerance up to three times at 260°C for 40 seconds. Ambient and storage temperature range is -40°C to +85°C. RoHS compliant matte tin terminations. Tape and reel packaging available for surface mount version.

Datasheet Summary
Powered by GS/AI

Wideband RF transformers for surface mount and through-hole mounting, with 1:1 impedance ratio, 250 mA maximum current rating, 500 V interwinding isolation, and 1/4 W RF input power. Operates from 0.005 MHz to 100 MHz with minimum primary and secondary inductance of 780 µH and maximum DCR of 0.320 Ω per winding. Package dimensions are 7.62 mm x 5.72 mm x 3.00 mm, weighing 0.37-0.39 g. Moisture sensitivity level is 1, with reflow tolerance up to three times at 260°C for 40 seconds. Ambient and storage temperature range is -40°C to +85°C. RoHS compliant matte tin terminations. Tape and reel packaging available for surface mount version.

Suppliers

Company
Product
Description
Supplier Links
WB Wideband RF Transformers - WB2010-PC WB2010-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB2010-PC WB2010-PCL
WB Wideband RF Transformers WB2010-PC WB2010-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet
WB Wideband RF Transformers - WB2010-PC WB2010-PCL - Coilcraft, Inc.
Cary, IL, USA
WB Wideband RF Transformers
WB2010-PC WB2010-PCL
WB Wideband RF Transformers WB2010-PC WB2010-PCL
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
  • Surface mount and through hole versions
  • 500 V interwinding isolation, 1/4 Watt RF input power
  • 250 mA max current rating.
  • For a smaller package size, see our PWB Series
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number WB2010-PC WB2010-PCL
Product Name WB Wideband RF Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-103 - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Trigger / Gate Drive Transformer
View Details
CSX7030 Series SMT Current Sense Transformers - CSX7030-100 - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
B0358-CL B0358-CLB , B0358-CLD - B0358-CL B0358-CLB , B0358-CLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Flyback Transformer for Akros AS1113 PoE Controller - HA3586-BL HA3586-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details