Coilcraft, Inc. LPH8045 Series 3-Winding Coupled Inductors/Transformers LPH8045-103

Description
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded
Request a Quote
Description
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPH8045-103 is a three-winding coupled inductor with 10 µH per winding, measured at 100 kHz and 0 A DC. Each winding has a typical DC resistance of 0.241 ohms and a maximum of 0.261 ohms. The self-resonant frequency is 25.0 MHz. It handles 2.65 A, 3.10 A, and 3.35 A for 10%, 20%, and 30% inductance drop, respectively, at 25°C. The RMS current causes a 40°C temperature rise at 0.90 A (20°C ambient) and 1.21 A (40°C ambient). The part provides 200 Vrms isolation between windings and operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It is RoHS compliant, halogen-free, and has matte tin over nickel over silver terminations. The surface-mount package measures 8.05 mm × 8.05 mm × 3.63 mm. Packaging is available in 250 or 1000-part reels with 16 mm wide embossed plastic tape. MSL level is 1.

Datasheet Summary
Powered by GS/AI

The LPH8045-103 is a three-winding coupled inductor with 10 µH per winding, measured at 100 kHz and 0 A DC. Each winding has a typical DC resistance of 0.241 ohms and a maximum of 0.261 ohms. The self-resonant frequency is 25.0 MHz. It handles 2.65 A, 3.10 A, and 3.35 A for 10%, 20%, and 30% inductance drop, respectively, at 25°C. The RMS current causes a 40°C temperature rise at 0.90 A (20°C ambient) and 1.21 A (40°C ambient). The part provides 200 Vrms isolation between windings and operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It is RoHS compliant, halogen-free, and has matte tin over nickel over silver terminations. The surface-mount package measures 8.05 mm × 8.05 mm × 3.63 mm. Packaging is available in 250 or 1000-part reels with 16 mm wide embossed plastic tape. MSL level is 1.

Suppliers

Company
Product
Description
Supplier Links
LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-103 - Coilcraft, Inc.
Cary, IL, USA
LPH8045 Series 3-Winding Coupled Inductors/Transformers
LPH8045-103
LPH8045 Series 3-Winding Coupled Inductors/Transformers LPH8045-103
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2 transformer; as a 1 : 1 transformer with an aux winding; as a gate drive transformer; as a SEPIC inductor; etc. Low DCR Excellent current handling Magnetically shielded

Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.

  • Three 1 : 1 windings can be wired in a variety of ways:
    As a 1 : 1, 2 : 1 or 1 : 2 transformer;
    as a 1 : 1 transformer with an aux winding;
    as a gate drive transformer;
    as a SEPIC inductor; etc.
  • Low DCR
  • Excellent current handling
  • Magnetically shielded
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPH8045-103
Product Name LPH8045 Series 3-Winding Coupled Inductors/Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers - CX9629-AL CX9629-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-753AR HTX7045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104FR HTX8045C-104FRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details